Capital Lighting, Inc. 31932-710 Mid. Chandeliers-Drum Shades 361401

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652182334 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652182334 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31932-710 Mid. Chandeliers-Drum Shades - 361401 - Capital Lighting, Inc.
Columbus, OH, USA
31932-710 Mid. Chandeliers-Drum Shades
361401
31932-710 Mid. Chandeliers-Drum Shades 361401
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652182334 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Product Name: Three Light Chandelier
UPC: 785652182334
Category: Chandeliers
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361401
Product Name 31932-710 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details