Capital Lighting, Inc. 77180-710 Semi-Flush Mts.-Bowl Style 361387

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Semi-Flush Convertible UPC: 785652182037 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Semi-Flush Convertible UPC: 785652182037 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77180-710 Semi-Flush Mts.-Bowl Style - 361387 - Capital Lighting, Inc.
Columbus, OH, USA
77180-710 Semi-Flush Mts.-Bowl Style
361387
77180-710 Semi-Flush Mts.-Bowl Style 361387
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Semi-Flush Convertible UPC: 785652182037 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.47
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Three Light Semi-Flush Convertible
UPC: 785652182037
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361387
Product Name 77180-710 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details