Capital Lighting, Inc. 77180BLE-710 Semi-Flush Mts.-Bowl Style 361386

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Semi-Flush Convertible UPC: 785652182198 Safety Rating: cETL Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Semi-Flush Convertible UPC: 785652182198 Safety Rating: cETL Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
77180BLE-710 Semi-Flush Mts.-Bowl Style - 361386 - Capital Lighting, Inc.
Columbus, OH, USA
77180BLE-710 Semi-Flush Mts.-Bowl Style
361386
77180BLE-710 Semi-Flush Mts.-Bowl Style 361386
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Semi-Flush Convertible UPC: 785652182198 Safety Rating: cETL Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.47
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnt Sienna
Product Name: Three Light Semi-Flush Convertible
UPC: 785652182198
Safety Rating: cETL
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361386
Product Name 77180BLE-710 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details