Capital Lighting, Inc. 77950BLE-782 Semi-Flush Mts.-Bowl Style 361385

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.47 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652157042 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.47 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652157042 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
77950BLE-782 Semi-Flush Mts.-Bowl Style - 361385 - Capital Lighting, Inc.
Columbus, OH, USA
77950BLE-782 Semi-Flush Mts.-Bowl Style
361385
77950BLE-782 Semi-Flush Mts.-Bowl Style 361385
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.47 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652157042 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.47
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two Light Semi-Flush Convertible
UPC: 785652157042
Category: Close to Ceiling Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` W:7/8``
Chain: 36``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361385
Product Name 77950BLE-782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details