Capital Lighting, Inc. 60400-12 Exterior -Hanging 361378

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor One Light Pendant UPC: 785652157943
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor One Light Pendant UPC: 785652157943

Suppliers

Company
Product
Description
Supplier Links
60400-12 Exterior -Hanging - 361378 - Capital Lighting, Inc.
Columbus, OH, USA
60400-12 Exterior -Hanging
361378
60400-12 Exterior -Hanging 361378
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor One Light Pendant UPC: 785652157943

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor One Light Pendant
UPC: 785652157943

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361378
Product Name 60400-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details