Capital Lighting, Inc. 6008-12 Exterior -Hanging 361372

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Pendant One Light Black UPC: 785652158919 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Pendant One Light Black UPC: 785652158919 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6008-12 Exterior -Hanging - 361372 - Capital Lighting, Inc.
Columbus, OH, USA
6008-12 Exterior -Hanging
361372
6008-12 Exterior -Hanging 361372
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Pendant One Light Black UPC: 785652158919 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Pendant One Light Black
UPC: 785652158919
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361372
Product Name 6008-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details