Capital Lighting, Inc. 61180BLE-710 Mini Pendants-Rod 361369

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182174 Safety Rating: cETL Chain: 12`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182174 Safety Rating: cETL Chain: 12`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61180BLE-710 Mini Pendants-Rod - 361369 - Capital Lighting, Inc.
Columbus, OH, USA
61180BLE-710 Mini Pendants-Rod
361369
61180BLE-710 Mini Pendants-Rod 361369
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182174 Safety Rating: cETL Chain: 12`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.44
Height: 6.91
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnt Sienna
Product Name: One Light Mini-Pendant
UPC: 785652182174
Safety Rating: cETL
Chain: 12``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361369
Product Name 61180BLE-710 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details