Capital Lighting, Inc. 61350-708 Mini Pendants-Rod 361364

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Estate Bronze Product Name: One Light Mini-Pendant UPC: 785652134302 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 1/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Estate Bronze Product Name: One Light Mini-Pendant UPC: 785652134302 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 1/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61350-708 Mini Pendants-Rod - 361364 - Capital Lighting, Inc.
Columbus, OH, USA
61350-708 Mini Pendants-Rod
361364
61350-708 Mini Pendants-Rod 361364
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Estate Bronze Product Name: One Light Mini-Pendant UPC: 785652134302 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 1/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Estate Bronze
Product Name: One Light Mini-Pendant
UPC: 785652134302
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/8`` DP:1 1/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361364
Product Name 61350-708 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details