Capital Lighting, Inc. 65120-820 Pendants-Bowl Style 361363

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Bronze Product Name: Four Light Pendant UPC: 785652075865 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Bronze Product Name: Four Light Pendant UPC: 785652075865 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65120-820 Pendants-Bowl Style - 361363 - Capital Lighting, Inc.
Columbus, OH, USA
65120-820 Pendants-Bowl Style
361363
65120-820 Pendants-Bowl Style 361363
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Bronze Product Name: Four Light Pendant UPC: 785652075865 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chestnut Bronze
Product Name: Four Light Pendant
UPC: 785652075865
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361363
Product Name 65120-820 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details