Capital Lighting, Inc. 65160-839 Pendants-Glass Down 361362

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652171611 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652171611 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65160-839 Pendants-Glass Down - 361362 - Capital Lighting, Inc.
Columbus, OH, USA
65160-839 Pendants-Glass Down
361362
65160-839 Pendants-Glass Down 361362
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652171611 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.72
Height: 8.69
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Blacksmith
Product Name: One Light Pendant
UPC: 785652171611
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361362
Product Name 65160-839 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details