Capital Lighting, Inc. 75952-710 Flush Mounts-Drum Shades 361354

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: Two Light Ceiling Flush Mount UPC: 785652182464 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` H:1 3/8`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: Two Light Ceiling Flush Mount UPC: 785652182464 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` H:1 3/8`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75952-710 Flush Mounts-Drum Shades - 361354 - Capital Lighting, Inc.
Columbus, OH, USA
75952-710 Flush Mounts-Drum Shades
361354
75952-710 Flush Mounts-Drum Shades 361354
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: Two Light Ceiling Flush Mount UPC: 785652182464 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5 1/2`` H:1 3/8`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Sienna
Product Name: Two Light Ceiling Flush Mount
UPC: 785652182464
Category: Close to Ceiling Lighting
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5 1/2`` H:1 3/8``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361354
Product Name 75952-710 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details