Capital Lighting, Inc. 77160BLE-05 Semi-Flush Mts.-Bowl Style 361351

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Semi-Flush Convertible UPC: 785652205101 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Semi-Flush Convertible UPC: 785652205101 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77160BLE-05 Semi-Flush Mts.-Bowl Style - 361351 - Capital Lighting, Inc.
Columbus, OH, USA
77160BLE-05 Semi-Flush Mts.-Bowl Style
361351
77160BLE-05 Semi-Flush Mts.-Bowl Style 361351
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Semi-Flush Convertible UPC: 785652205101 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.09
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Semi-Flush Convertible
UPC: 785652205101
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361351
Product Name 77160BLE-05 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details