Capital Lighting, Inc. 77160BLE-839 Semi-Flush Mts.-Bowl Style 361350

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Blacksmith Product Name: Two Light Semi-Flush Convertible UPC: 785652205118 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Blacksmith Product Name: Two Light Semi-Flush Convertible UPC: 785652205118 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77160BLE-839 Semi-Flush Mts.-Bowl Style - 361350 - Capital Lighting, Inc.
Columbus, OH, USA
77160BLE-839 Semi-Flush Mts.-Bowl Style
361350
77160BLE-839 Semi-Flush Mts.-Bowl Style 361350
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Blacksmith Product Name: Two Light Semi-Flush Convertible UPC: 785652205118 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.09
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Blacksmith
Product Name: Two Light Semi-Flush Convertible
UPC: 785652205118
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361350
Product Name 77160BLE-839 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details