Capital Lighting, Inc. 61180-965 Mini Pendants-Rod 361348

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652171710 Safety Rating: cUL Chain: 12`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652171710 Safety Rating: cUL Chain: 12`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61180-965 Mini Pendants-Rod - 361348 - Capital Lighting, Inc.
Columbus, OH, USA
61180-965 Mini Pendants-Rod
361348
61180-965 Mini Pendants-Rod 361348
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652171710 Safety Rating: cUL Chain: 12`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.44
Height: 6.91
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: One Light Mini-Pendant
UPC: 785652171710
Safety Rating: cUL
Chain: 12``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361348
Product Name 61180-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details