Capital Lighting, Inc. 61120-820 Mini Pendants-Rod 361346

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Mini-Pendant UPC: 785652075858 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Mini-Pendant UPC: 785652075858 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61120-820 Mini Pendants-Rod - 361346 - Capital Lighting, Inc.
Columbus, OH, USA
61120-820 Mini Pendants-Rod
361346
61120-820 Mini Pendants-Rod 361346
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Mini-Pendant UPC: 785652075858 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Mini-Pendant
UPC: 785652075858
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361346
Product Name 61120-820 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details