Capital Lighting, Inc. 60938BLE-12 Exterior -Hanging 361344

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 14.72 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Pendant UPC: 785652156762 Safety Rating: ETL Safety Listing: Wet Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 14.72 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Pendant UPC: 785652156762 Safety Rating: ETL Safety Listing: Wet Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
60938BLE-12 Exterior -Hanging - 361344 - Capital Lighting, Inc.
Columbus, OH, USA
60938BLE-12 Exterior -Hanging
361344
60938BLE-12 Exterior -Hanging 361344
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 14.72 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Pendant UPC: 785652156762 Safety Rating: ETL Safety Listing: Wet Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 14.72
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single Light Outdoor Pendant
UPC: 785652156762
Safety Rating: ETL
Safety Listing: Wet
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361344
Product Name 60938BLE-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details