Capital Lighting, Inc. 65180-965 Pendants-Glass Down 361337

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: One Light Downlight Pendant UPC: 785652171727 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: One Light Downlight Pendant UPC: 785652171727 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65180-965 Pendants-Glass Down - 361337 - Capital Lighting, Inc.
Columbus, OH, USA
65180-965 Pendants-Glass Down
361337
65180-965 Pendants-Glass Down 361337
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: One Light Downlight Pendant UPC: 785652171727 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.97
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Antique Brushed Nickel
Product Name: One Light Downlight Pendant
UPC: 785652171727
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361337
Product Name 65180-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details