Capital Lighting, Inc. 65180BLE-710 Pendants-Glass Down 361334

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Downlight Pendant UPC: 785652182181
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Downlight Pendant UPC: 785652182181

Suppliers

Company
Product
Description
Supplier Links
65180BLE-710 Pendants-Glass Down - 361334 - Capital Lighting, Inc.
Columbus, OH, USA
65180BLE-710 Pendants-Glass Down
361334
65180BLE-710 Pendants-Glass Down 361334
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Downlight Pendant UPC: 785652182181

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnt Sienna
Product Name: One Light Downlight Pendant
UPC: 785652182181

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361334
Product Name 65180BLE-710 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details