Capital Lighting, Inc. 65181BLE-710 Pendants-Bowl Style 361330

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.59 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Uplight Pendant UPC: 785652182211 Safety Rating: cETL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.59 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Uplight Pendant UPC: 785652182211 Safety Rating: cETL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65181BLE-710 Pendants-Bowl Style - 361330 - Capital Lighting, Inc.
Columbus, OH, USA
65181BLE-710 Pendants-Bowl Style
361330
65181BLE-710 Pendants-Bowl Style 361330
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.59 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnt Sienna Product Name: Three Light Uplight Pendant UPC: 785652182211 Safety Rating: cETL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.59
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnt Sienna
Product Name: Three Light Uplight Pendant
UPC: 785652182211
Safety Rating: cETL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361330
Product Name 65181BLE-710 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details