Capital Lighting, Inc. 75434-782 Flush Mounts-Bowl Style 361325

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Flush Mount Fixture UPC: 785652159152 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Flush Mount Fixture UPC: 785652159152 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75434-782 Flush Mounts-Bowl Style - 361325 - Capital Lighting, Inc.
Columbus, OH, USA
75434-782 Flush Mounts-Bowl Style
361325
75434-782 Flush Mounts-Bowl Style 361325
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Flush Mount Fixture UPC: 785652159152 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Heirloom Bronze
Product Name: One Light Flush Mount Fixture
UPC: 785652159152
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361325
Product Name 75434-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details