Capital Lighting, Inc. 65953-710 Pendants-Drum Shade 361317

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Pendant UPC: 785652182433 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Pendant UPC: 785652182433 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65953-710 Pendants-Drum Shade - 361317 - Capital Lighting, Inc.
Columbus, OH, USA
65953-710 Pendants-Drum Shade
361317
65953-710 Pendants-Drum Shade 361317
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Pendant UPC: 785652182433 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Three Light Pendant
UPC: 785652182433
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361317
Product Name 65953-710 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details