Capital Lighting, Inc. 66160-05 Island/Pool Table-3 Light Bar 361314

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Island Pendant UPC: 785652183485 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Island Pendant UPC: 785652183485 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66160-05 Island/Pool Table-3 Light Bar - 361314 - Capital Lighting, Inc.
Columbus, OH, USA
66160-05 Island/Pool Table-3 Light Bar
361314
66160-05 Island/Pool Table-3 Light Bar 361314
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Island Pendant UPC: 785652183485 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 52.25
Length 52.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Island Pendant
UPC: 785652183485
Safety Rating: UL/cUL
Safety Listing: Dry
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361314
Product Name 66160-05 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details