Capital Lighting, Inc. 66952-710 Island/Pool Table-Drum Shades 361312

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Island Pendant UPC: 785652182440 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Island Pendant UPC: 785652182440 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66952-710 Island/Pool Table-Drum Shades - 361312 - Capital Lighting, Inc.
Columbus, OH, USA
66952-710 Island/Pool Table-Drum Shades
361312
66952-710 Island/Pool Table-Drum Shades 361312
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Island Pendant UPC: 785652182440 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.88
Length 12.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnt Sienna
Product Name: Four Light Island Pendant
UPC: 785652182440
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361312
Product Name 66952-710 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details