Capital Lighting, Inc. 66350-708 Island/Pool Table-2 Light Bar 361310

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Pendant UPC: 785652134333 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Pendant UPC: 785652134333 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66350-708 Island/Pool Table-2 Light Bar - 361310 - Capital Lighting, Inc.
Columbus, OH, USA
66350-708 Island/Pool Table-2 Light Bar
361310
66350-708 Island/Pool Table-2 Light Bar 361310
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Pendant UPC: 785652134333 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: DP:1 1/4`` W:9`` H:5`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Estate Bronze
Product Name: Two Light Pendant
UPC: 785652134333
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: DP:1 1/4`` W:9`` H:5``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361310
Product Name 66350-708 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details