Capital Lighting, Inc. 69360BLE-07 Pendants-Glass Down 361308

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three Light Downlight Pendant UPC: 785652152702 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three Light Downlight Pendant UPC: 785652152702 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69360BLE-07 Pendants-Glass Down - 361308 - Capital Lighting, Inc.
Columbus, OH, USA
69360BLE-07 Pendants-Glass Down
361308
69360BLE-07 Pendants-Glass Down 361308
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three Light Downlight Pendant UPC: 785652152702 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Weathered Iron
Product Name: Three Light Downlight Pendant
UPC: 785652152702
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361308
Product Name 69360BLE-07 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details