Capital Lighting, Inc. 69232BLE-71 Pendants-Glass Down 361306

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Downlight Pendant UPC: 785652152788 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Downlight Pendant UPC: 785652152788 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69232BLE-71 Pendants-Glass Down - 361306 - Capital Lighting, Inc.
Columbus, OH, USA
69232BLE-71 Pendants-Glass Down
361306
69232BLE-71 Pendants-Glass Down 361306
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Downlight Pendant UPC: 785652152788 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Downlight Pendant
UPC: 785652152788
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361306
Product Name 69232BLE-71 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details