Capital Lighting, Inc. 69350BLE-962 Pendants-Glass Down 361305

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 11.78 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Downlight Pendant UPC: 785652152610 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 11.78 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Downlight Pendant UPC: 785652152610 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69350BLE-962 Pendants-Glass Down - 361305 - Capital Lighting, Inc.
Columbus, OH, USA
69350BLE-962 Pendants-Glass Down
361305
69350BLE-962 Pendants-Glass Down 361305
PRODUCT DETAILS / SPECS Width/Dia: 15.88 Height: 11.78 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Downlight Pendant UPC: 785652152610 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.88
Height: 11.78
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Downlight Pendant
UPC: 785652152610
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361305
Product Name 69350BLE-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details