Capital Lighting, Inc. 69191BLE-71 Exterior -Hanging 361304

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor One Light Pendant UPC: 785652198779 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor One Light Pendant UPC: 785652198779 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69191BLE-71 Exterior -Hanging - 361304 - Capital Lighting, Inc.
Columbus, OH, USA
69191BLE-71 Exterior -Hanging
361304
69191BLE-71 Exterior -Hanging 361304
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor One Light Pendant UPC: 785652198779 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: Outdoor One Light Pendant
UPC: 785652198779
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Damp
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361304
Product Name 69191BLE-71 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details