Capital Lighting, Inc. 69272BLE-44 Exterior -Hanging 361303

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Length 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Weathered Copper Product Name: Outdoor Pendant One Light Weathered Copper Finish UPC: 785652198694 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Length 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Weathered Copper Product Name: Outdoor Pendant One Light Weathered Copper Finish UPC: 785652198694 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69272BLE-44 Exterior -Hanging - 361303 - Capital Lighting, Inc.
Columbus, OH, USA
69272BLE-44 Exterior -Hanging
361303
69272BLE-44 Exterior -Hanging 361303
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Length 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Weathered Copper Product Name: Outdoor Pendant One Light Weathered Copper Finish UPC: 785652198694 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.00
Length 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Weathered Copper
Product Name: Outdoor Pendant One Light Weathered Copper Finish
UPC: 785652198694
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361303
Product Name 69272BLE-44 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details