Capital Lighting, Inc. 69272BLE-46 Exterior -Hanging 361301

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Length 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oxidized Bronze Product Name: Outdoor Pendant One Light Oxidized Bronze Finish UPC: 785652198700 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Length 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oxidized Bronze Product Name: Outdoor Pendant One Light Oxidized Bronze Finish UPC: 785652198700 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69272BLE-46 Exterior -Hanging - 361301 - Capital Lighting, Inc.
Columbus, OH, USA
69272BLE-46 Exterior -Hanging
361301
69272BLE-46 Exterior -Hanging 361301
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Length 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oxidized Bronze Product Name: Outdoor Pendant One Light Oxidized Bronze Finish UPC: 785652198700 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.00
Length 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oxidized Bronze
Product Name: Outdoor Pendant One Light Oxidized Bronze Finish
UPC: 785652198700
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361301
Product Name 69272BLE-46 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details