Capital Lighting, Inc. 69340BLE-780 Exterior -Hanging 361300

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Outdoor Pendant UPC: 785652198670 Category: Pendant Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Outdoor Pendant UPC: 785652198670 Category: Pendant Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69340BLE-780 Exterior -Hanging - 361300 - Capital Lighting, Inc.
Columbus, OH, USA
69340BLE-780 Exterior -Hanging
361300
69340BLE-780 Exterior -Hanging 361300
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Outdoor Pendant UPC: 785652198670 Category: Pendant Lighting Safety Rating: cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Burled Iron
Product Name: Outdoor Pendant
UPC: 785652198670
Category: Pendant Lighting
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5 3/16`` DP:13/16``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361300
Product Name 69340BLE-780 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details