Capital Lighting, Inc. 94487-841 Island/Pool Table-3 Light Bar 361299

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.63 Height: 117.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Polished Nickel Product Name: Lafayette Transitions Pendant 3-light Kit UPC: 785652035630
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.63 Height: 117.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Polished Nickel Product Name: Lafayette Transitions Pendant 3-light Kit UPC: 785652035630

Suppliers

Company
Product
Description
Supplier Links
94487-841 Island/Pool Table-3 Light Bar - 361299 - Capital Lighting, Inc.
Columbus, OH, USA
94487-841 Island/Pool Table-3 Light Bar
361299
94487-841 Island/Pool Table-3 Light Bar 361299
PRODUCT DETAILS / SPECS Width/Dia: 47.63 Height: 117.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Polished Nickel Product Name: Lafayette Transitions Pendant 3-light Kit UPC: 785652035630

PRODUCT DETAILS / SPECS
Width/Dia: 47.63
Height: 117.00
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Polished Nickel
Product Name: Lafayette Transitions Pendant 3-light Kit
UPC: 785652035630

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361299
Product Name 94487-841 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details