Capital Lighting, Inc. 77952-710 Semi-Flush Mts.-Drum Shade 361199

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.88 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: Two Light Semi-Flush/Pendant UPC: 785652182471 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.88 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: Two Light Semi-Flush/Pendant UPC: 785652182471 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77952-710 Semi-Flush Mts.-Drum Shade - 361199 - Capital Lighting, Inc.
Columbus, OH, USA
77952-710 Semi-Flush Mts.-Drum Shade
361199
77952-710 Semi-Flush Mts.-Drum Shade 361199
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.88 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Burnt Sienna Product Name: Two Light Semi-Flush/Pendant UPC: 785652182471 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.88
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Burnt Sienna
Product Name: Two Light Semi-Flush/Pendant
UPC: 785652182471
Category: Close to Ceiling Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361199
Product Name 77952-710 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details