Capital Lighting, Inc. 79131BLE-12 Exterior -Ceiling Mount 361191

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.31 Length 6.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Ceiling UPC: 785652198847 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.31 Length 6.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Ceiling UPC: 785652198847 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79131BLE-12 Exterior -Ceiling Mount - 361191 - Capital Lighting, Inc.
Columbus, OH, USA
79131BLE-12 Exterior -Ceiling Mount
361191
79131BLE-12 Exterior -Ceiling Mount 361191
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.31 Length 6.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Ceiling UPC: 785652198847 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.31
Length 6.31
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Ceiling
UPC: 785652198847
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361191
Product Name 79131BLE-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details