Capital Lighting, Inc. 89049BLE-12 Exterior -Wall Mount 361188

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktown Wall Lantern UPC: 785652904912 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:1`` W:5 1/2`` H:9`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktown Wall Lantern UPC: 785652904912 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:1`` W:5 1/2`` H:9`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89049BLE-12 Exterior -Wall Mount - 361188 - Capital Lighting, Inc.
Columbus, OH, USA
89049BLE-12 Exterior -Wall Mount
361188
89049BLE-12 Exterior -Wall Mount 361188
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktown Wall Lantern UPC: 785652904912 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:1`` W:5 1/2`` H:9`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single-Light Yorktown Wall Lantern
UPC: 785652904912
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Canopy: DP:1`` W:5 1/2`` H:9``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361188
Product Name 89049BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details