Capital Lighting, Inc. 88940BLE-12 Exterior -Wall Mount 361184

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652020650 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 11/16`` H:6 3/8`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652020650 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 11/16`` H:6 3/8`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88940BLE-12 Exterior -Wall Mount - 361184 - Capital Lighting, Inc.
Columbus, OH, USA
88940BLE-12 Exterior -Wall Mount
361184
88940BLE-12 Exterior -Wall Mount 361184
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652020650 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 11/16`` H:6 3/8`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.44
Height: 15.31
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652020650
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Canopy: DP:7/8`` W:4 11/16`` H:6 3/8``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361184
Product Name 88940BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details