Capital Lighting, Inc. 89018BLE-15 Exterior -Wall Mount 361182

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor Lantern UPC: 785652198939 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor Lantern UPC: 785652198939 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89018BLE-15 Exterior -Wall Mount - 361182 - Capital Lighting, Inc.
Columbus, OH, USA
89018BLE-15 Exterior -Wall Mount
361182
89018BLE-15 Exterior -Wall Mount 361182
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor Lantern UPC: 785652198939 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.94
Height: 8.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Outdoor Lantern
UPC: 785652198939
Category: Outdoor Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361182
Product Name 89018BLE-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details