Capital Lighting, Inc. 82068-746 Exterior -Post/Pier Head 361178

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Post Fixture Oxford Bronze Finish UPC: 785652183072 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Post Fixture Oxford Bronze Finish UPC: 785652183072 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82068-746 Exterior -Post/Pier Head - 361178 - Capital Lighting, Inc.
Columbus, OH, USA
82068-746 Exterior -Post/Pier Head
361178
82068-746 Exterior -Post/Pier Head 361178
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Post Fixture Oxford Bronze Finish UPC: 785652183072 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxford Bronze
Product Name: One Light Outdoor Post Fixture Oxford Bronze Finish
UPC: 785652183072
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361178
Product Name 82068-746 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details