Capital Lighting, Inc. 79434BLE-15 Flush Mounts-Bowl Style 361177

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Fixture UPC: 785652159107 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Fixture UPC: 785652159107 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79434BLE-15 Flush Mounts-Bowl Style - 361177 - Capital Lighting, Inc.
Columbus, OH, USA
79434BLE-15 Flush Mounts-Bowl Style
361177
79434BLE-15 Flush Mounts-Bowl Style 361177
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Fixture UPC: 785652159107 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Flush Fixture
UPC: 785652159107
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361177
Product Name 79434BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details