Capital Lighting, Inc. 79435BLE-15 Flush Mounts-Bowl Style 361173

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Fixture UPC: 785652159077 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Fixture UPC: 785652159077 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79435BLE-15 Flush Mounts-Bowl Style - 361173 - Capital Lighting, Inc.
Columbus, OH, USA
79435BLE-15 Flush Mounts-Bowl Style
361173
79435BLE-15 Flush Mounts-Bowl Style 361173
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Fixture UPC: 785652159077 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Flush Fixture
UPC: 785652159077
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361173
Product Name 79435BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details