Capital Lighting, Inc. 82065-12 Exterior -Post/Pier Head 361170

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Light UPC: 785652185052 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Light UPC: 785652185052 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
82065-12 Exterior -Post/Pier Head - 361170 - Capital Lighting, Inc.
Columbus, OH, USA
82065-12 Exterior -Post/Pier Head
361170
82065-12 Exterior -Post/Pier Head 361170
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Light UPC: 785652185052 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Post Light
UPC: 785652185052
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361170
Product Name 82065-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details