Capital Lighting, Inc. 82973BL-46 Exterior -Post/Pier Head 361167

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.25 Length 23.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oxidized Bronze Product Name: Outdoor Post Lantern One Light Oxidized Bronze Finish UPC: 785652198724 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.25 Length 23.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oxidized Bronze Product Name: Outdoor Post Lantern One Light Oxidized Bronze Finish UPC: 785652198724 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82973BL-46 Exterior -Post/Pier Head - 361167 - Capital Lighting, Inc.
Columbus, OH, USA
82973BL-46 Exterior -Post/Pier Head
361167
82973BL-46 Exterior -Post/Pier Head 361167
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.25 Length 23.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oxidized Bronze Product Name: Outdoor Post Lantern One Light Oxidized Bronze Finish UPC: 785652198724 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 23.25
Length 23.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oxidized Bronze
Product Name: Outdoor Post Lantern One Light Oxidized Bronze Finish
UPC: 785652198724
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361167
Product Name 82973BL-46 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details