Capital Lighting, Inc. 83055-15 Exterior -Wall Mount 361166

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184772 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184772 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
83055-15 Exterior -Wall Mount - 361166 - Capital Lighting, Inc.
Columbus, OH, USA
83055-15 Exterior -Wall Mount
361166
83055-15 Exterior -Wall Mount 361166
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184772 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: White
Product Name: Nautical One Light Outdoor Wall Lanern
UPC: 785652184772
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361166
Product Name 83055-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details