Capital Lighting, Inc. 83055BLE-12 Exterior -Post/Pier Head 361163

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184758 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184758 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
83055BLE-12 Exterior -Post/Pier Head - 361163 - Capital Lighting, Inc.
Columbus, OH, USA
83055BLE-12 Exterior -Post/Pier Head
361163
83055BLE-12 Exterior -Post/Pier Head 361163
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184758 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Black
Product Name: Nautical One Light Outdoor Wall Lanern
UPC: 785652184758
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361163
Product Name 83055BLE-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details