Capital Lighting, Inc. 83055BLE-15 Exterior -Wall Mount 361161

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: White Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184765 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: White Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184765 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
83055BLE-15 Exterior -Wall Mount - 361161 - Capital Lighting, Inc.
Columbus, OH, USA
83055BLE-15 Exterior -Wall Mount
361161
83055BLE-15 Exterior -Wall Mount 361161
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: White Product Name: Nautical One Light Outdoor Wall Lanern UPC: 785652184765 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: White
Product Name: Nautical One Light Outdoor Wall Lanern
UPC: 785652184765
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361161
Product Name 83055BLE-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details