Capital Lighting, Inc. 88201-12 Exterior -Wall Mount 361157

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652882012 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652882012 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88201-12 Exterior -Wall Mount - 361157 - Capital Lighting, Inc.
Columbus, OH, USA
88201-12 Exterior -Wall Mount
361157
88201-12 Exterior -Wall Mount 361157
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652882012 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.50
Extension: 10.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: One Light Black Wall Lantern
UPC: 785652882012
Category: Builder Exclusive (Custom Select)
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361157
Product Name 88201-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details