Capital Lighting, Inc. 88938-12 Exterior -Wall Mount 361155

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.09 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156823 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.09 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156823 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
88938-12 Exterior -Wall Mount - 361155 - Capital Lighting, Inc.
Columbus, OH, USA
88938-12 Exterior -Wall Mount
361155
88938-12 Exterior -Wall Mount 361155
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.09 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156823 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.09
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single Light Outdoor Wall Lantern
UPC: 785652156823
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361155
Product Name 88938-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details