Capital Lighting, Inc. 88202-12 Exterior -Wall Mount 361154

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Black Wall Lantern UPC: 785652882029 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Black Wall Lantern UPC: 785652882029 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88202-12 Exterior -Wall Mount - 361154 - Capital Lighting, Inc.
Columbus, OH, USA
88202-12 Exterior -Wall Mount
361154
88202-12 Exterior -Wall Mount 361154
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Black Wall Lantern UPC: 785652882029 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Black Wall Lantern
UPC: 785652882029
Category: Builder Exclusive (Custom Select)
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361154
Product Name 88202-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details