Capital Lighting, Inc. 88882BLE-51 Exterior -Wall Mount 361152

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Large Outdoor Lantern UPC: 785652157851 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Large Outdoor Lantern UPC: 785652157851 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88882BLE-51 Exterior -Wall Mount - 361152 - Capital Lighting, Inc.
Columbus, OH, USA
88882BLE-51 Exterior -Wall Mount
361152
88882BLE-51 Exterior -Wall Mount 361152
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Large Outdoor Lantern UPC: 785652157851 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Length 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Statuary Bronze
Product Name: Large Outdoor Lantern
UPC: 785652157851
Category: Outdoor Lighting
Safety Rating: ETL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361152
Product Name 88882BLE-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details