Capital Lighting, Inc. 88880BLE-51 Exterior -Wall Mount 361151

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Statuary Bronze Product Name: Small Outdoor Lantern UPC: 785652157813 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Statuary Bronze Product Name: Small Outdoor Lantern UPC: 785652157813 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88880BLE-51 Exterior -Wall Mount - 361151 - Capital Lighting, Inc.
Columbus, OH, USA
88880BLE-51 Exterior -Wall Mount
361151
88880BLE-51 Exterior -Wall Mount 361151
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Statuary Bronze Product Name: Small Outdoor Lantern UPC: 785652157813 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Length 11.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Statuary Bronze
Product Name: Small Outdoor Lantern
UPC: 785652157813
Category: Outdoor Lighting
Safety Rating: ETL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361151
Product Name 88880BLE-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details